EN
  • EN
  • DE

2SC4487T-AN

Part No 2SC4487T-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.3A NMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 300mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 100mA, 2A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 100mA, 2V
Power - Max 1W
Frequency - Transition 150MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package SC-71
Manufacturer Package 3-NMP
Win Source Part Number 762649-2SC4487T-AN
Family Name 2SC4487T
Introduction Date October 06, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4487T-AN CAD Model

Description

The 2SC4487T-AN is a high-quality NPN transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is part of a comprehensive line of products that are engineered for reliability and performance, making it an excellent choice for a wide range of electronic applications.

Key Features

  • Transistor Type: NPN - This allows for high-speed switching and amplification of electrical signals.
  • Voltage & Current: It is capable of withstanding significant voltage and current levels, making it suitable for various circuit applications.
  • High Power Dissipation: The 2SC4487T-AN can dissipate a considerable amount of power, which is crucial for maintaining stability and performance in high-power circuits.
  • Robust Thermal Performance: With a superior thermal design, this transistor can operate efficiently at elevated temperatures.

Applications

The versatility of the 2SC4487T-AN transistor allows it to be used in a multitude of electronic circuits. It is commonly found in:

  • Power supply units
  • Audio amplifiers
  • Signal processing
  • Switching applications
  • Driver stages in high-fidelity amplifiers and sound equipment

Reliability and Quality

ON Semiconductor is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The 2SC4487T-AN transistor is built to offer excellent performance stability and longevity, ensuring that it can be relied upon in critical applications.

Product Compliance

The 2SC4487T-AN complies with various international standards, ensuring that it can be used in products worldwide. It is also designed with environmental considerations in mind, adhering to RoHS directives for hazardous substances.

Conclusion

Whether you are designing power supplies, audio equipment, or other sophisticated electronic devices, the 2SC4487T-AN from ON Semiconductor provides the performance and reliability needed for your applications. With its robust design and compliance with industry standards, it stands out as a superior choice for designers and engineers looking for a dependable NPN transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess