EN
  • EN
  • DE

2SC4488T-AN

Part No 2SC4488T-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 1A 3NMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 40mA, 400mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 100mA, 5V
Power - Max 1 W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case SC-71
Supplier Device Package 3-NMP
Base Product Number 2SC4488
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855193-2SC4488T-AN
Ultra Librarian 3D Model Ultra Librarian 2SC4488T-AN CAD Model

Description

2SC4488T-AN - High-Power NPN Bipolar Transistor

The 2SC4488T-AN is a robust NPN bipolar transistor engineered by ON Semiconductor, a leading innovator in energy-efficient electronics. This high-power transistor is designed to handle substantial voltage and current, making it an ideal choice for a variety of demanding applications. The 2SC4488T-AN is known for its high-speed switching capabilities and excellent performance in high-frequency operations.

Key Features:

  • High Collector-Emitter Voltage (VCEO): The transistor can withstand significant voltage between its collector and emitter, offering reliable performance in circuits with high voltage requirements.
  • High Current Capacity: With its ability to manage considerable current, the 2SC4488T-AN is well-suited for power amplification and switching applications that require robust current handling.
  • Low Saturation Voltage: The low saturation voltage of the transistor minimizes power loss and improves efficiency, which is critical for power-sensitive designs.
  • Fast Switching Speed: Its rapid switching characteristics make it an excellent choice for high-frequency applications, including inverters and converters.
  • Excellent Gain Linearity: The gain linearity ensures consistent amplification over a range of input signals, providing a stable and predictable performance.

Applications:

The 2SC4488T-AN is versatile and can be used in various applications, including:

  • Power supply units
  • Audio power amplifiers
  • DC-DC converters
  • Motor control circuits
  • Switching regulators

Reliability and Quality:

ON Semiconductor is committed to delivering high-quality and reliable components. The 2SC4488T-AN transistor is built to meet stringent industry standards, ensuring long-term reliability for your electronic projects. Its robust construction is designed to withstand harsh conditions, making it an excellent choice for industrial and commercial applications where reliability is paramount.

Whether you're designing a high-fidelity audio system, an efficient power supply, or a sophisticated motor control solution, the 2SC4488T-AN from ON Semiconductor provides the performance and reliability you need.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8321 $59.4741
50+ $2.3239 $116.1950
77+ $2.2511 $173.3347
107+ $2.1783 $233.0781
138+ $2.1056 $290.5728
184+ $1.8884 $347.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess