EN
  • EN
  • DE

2SC4498-TL

Part No 2SC4498-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156526-2SC4498-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4498-TL CAD Model

Description

ON Semiconductor 2SC4498-TL Bipolar Transistor

The 2SC4498-TL from ON Semiconductor is a high-quality NPN bipolar junction transistor (BJT) that offers excellent performance for a wide range of applications. This transistor is designed to handle high power levels and is commonly used in power amplification and switching applications.

Key Features:

  • Type: NPN
  • Package: TO-3PML
  • Collector-Emitter Voltage (Vceo): 140V
  • Collector Current (Ic): 10A
  • Power Dissipation (Pd): 100W
  • DC Current Gain (hFE): 55 to 320
  • Transition Frequency (fT): 30MHz
  • Operating Junction Temperature Range: -55°C to +150°C

The 2SC4498-TL is a robust component that can withstand high temperatures and currents, making it ideal for industrial and consumer applications that require reliable performance under stress. The TO-3PML package ensures effective heat dissipation, which is crucial for maintaining stability and longevity when the transistor is operating at high power levels.

This transistor's high collector-emitter voltage and collector current rating allow it to switch and amplify large signals without the risk of breakdown, making it suitable for audio amplifiers, power regulators, and motor control circuits. Its high power dissipation capability ensures that it can handle continuous operation without performance degradation.

The high DC current gain of the 2SC4498-TL means that it requires less base current to control the collector current, providing efficient operation and helping to conserve power in the circuit. Additionally, the fast transition frequency enables the transistor to operate effectively in high-frequency applications.

ON Semiconductor's commitment to quality ensures that the 2SC4498-TL transistor meets stringent industry standards for performance and reliability. Whether you're designing a new power amplifier or looking to replace a component in an existing circuit, the 2SC4498-TL is a dependable choice that won't disappoint.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess