EN
  • EN
  • DE

2SC4520T-TD-E

Part No 2SC4520T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 1.5A 45V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855195-2SC4520T-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SC4520T-TD-E CAD Model

Description

ON Semiconductor 2SC4520T-TD-E Product Overview

The 2SC4520T-TD-E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust transistor is engineered to offer excellent current amplification and high-speed switching capabilities, making it suitable for a variety of electronic applications.

Key Features

  • High Current Capacity: The device can handle significant current, making it ideal for power amplification tasks.
  • Fast Switching Speeds: With its rapid switching capabilities, the 2SC4520T-TD-E is well-suited for high-frequency operations.
  • Low Saturation Voltage: The transistor operates with a low saturation voltage, enhancing its efficiency and reducing power losses.
  • High Reliability: Built with ON Semiconductor's quality materials and manufacturing processes, this product promises durability and stable performance.

Applications

The versatile nature of the 2SC4520T-TD-E allows it to be used in a range of applications, including:

  • Power management systems
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound equipment

Product Specifications

The 2SC4520T-TD-E transistor comes with the following specifications:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (Vceo): Specified according to the datasheet
  • Collector Current (Ic): Specified according to the datasheet
  • Power Dissipation (Pd): Specified according to the datasheet
  • Operating Temperature Range: Specified according to the datasheet
  • Package / Case: Specified according to the datasheet

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The 2SC4520T-TD-E is designed to meet various international standards for environmental compliance, ensuring that it is suitable for use in a wide range of markets and applications.

For detailed information on the 2SC4520T-TD-E, including precise specifications, operational guidelines, and safety recommendations, customers are advised to consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess