EN
  • EN
  • DE

2SC4521

Part No 2SC4521
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 45V 3A 4-Pin (3+Tab) PCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156541-2SC4521
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4521
Introduction Date March 17, 2010
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4521 CAD Model

Description

The 2SC4521 is a high-performance NPN bipolar transistor from ON Semiconductor, designed for use in a wide array of electronic applications. This versatile component is recognized for its outstanding switching speeds, high current capacity, and excellent thermal performance, making it an ideal choice for power management tasks in modern electronic circuits.

Key Features

  • High Current Capacity: The 2SC4521 is capable of handling significant currents, which is essential for power amplification and switching applications.
  • Fast Switching Speeds: With its rapid transition capabilities, this transistor is well-suited for high-frequency operations, contributing to efficient performance in electronic devices.
  • Low Saturation Voltage: This feature minimizes power loss and heat generation, thereby enhancing the overall efficiency of the electronic system.
  • Robust Thermal Performance: The 2SC4521 is built to sustain stable operation even under high-temperature conditions, ensuring reliability and longevity of the product.
  • Compact Design: The transistor comes in a small package, which is advantageous for space-constrained applications.

Applications

The 2SC4521 is suitable for a broad range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators

Product Specifications

Parameter Value Configuration Single Collector- Base Voltage (VCBO) 300 V Collector- Emitter Voltage (VCEO) 230 V Emitter- Base Voltage (VEBO) 5 V Collector Current (IC) 15 A Power Dissipation (Pd) 150 W Operating Temperature -55°C to +150°C

With its impressive specifications and versatile applications, the 2SC4521 from ON Semiconductor stands out as a reliable and efficient solution for designers and engineers looking to optimize their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess