EN
  • EN
  • DE

STI10NM60N

Part No STI10NM60N
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 600V 10A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 550mOhm at 4A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 19nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 540pF at 50V
Power Dissipation (Maximum) 70W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package I2PAK (TO-262)
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Part Number Series STI10N
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810525-STI10NM60N
Ultra Librarian 3D Model Ultra Librarian STI10NM60N CAD Model

Description

The STI10NM60N is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is part of the MDmesh™ II Plus™ series, which is known for its excellent energy efficiency and performance in high-voltage applications.

Boasting a robust and rugged design, the STI10NM60N operates at a high voltage of 600V, making it an ideal choice for a variety of power applications such as Switch Mode Power Supplies (SMPS), lighting, welding, and high-performance drives. With a typical on-resistance of only 0.47 Ω, it ensures minimal power loss and improved overall efficiency.

The device is housed in a TO-220FP package, which provides excellent thermal performance and is suitable for through-hole mounting, thus ensuring easy integration into various circuit designs. The STI10NM60N is capable of handling a continuous current of up to 10 A, making it a reliable component for handling significant power levels.

One of the key features of the STI10NM60N is its low gate charge (Qg), which enhances the switching performance and reduces switching losses, particularly beneficial in high-frequency power switching applications. This feature, combined with the device's low threshold voltage, allows for improved gate drive efficiency and reduced power consumption.

Safety and reliability are paramount for STMicroelectronics, and the STI10NM60N is no exception. It includes built-in avalanche ruggedness and 100% avalanche tested guarantees, providing designers with the confidence to operate the device in demanding situations without the risk of failure due to harsh conditions.

In summary, the STI10NM60N is a high-performance Power MOSFET that offers industry-leading efficiency, reduced gate charge, and high current handling capability, all packed into a thermally efficient TO-220FP package. Whether for industrial applications or consumer electronics, this MOSFET is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0713
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess