ON Semiconductor 2SC4521T-TD Transistor
The ON Semiconductor 2SC4521T-TD is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This device is particularly well-suited for power amplification and switching applications, thanks to its robust output capacity and excellent switching speeds.
Constructed with ON Semiconductor's advanced semiconductor technology, the 2SC4521T-TD offers superior performance that makes it an ideal choice for demanding environments. It features a collector-emitter voltage (Vceo) of 50V, which ensures that it can handle moderate voltage applications with ease. Additionally, the collector current (Ic) rating of 2A allows this transistor to drive significant loads, making it versatile for both digital and analog circuits.
The power dissipation of the 2SC4521T-TD is rated at 2W, providing a good balance between thermal performance and power handling capability. This ensures that the device can operate reliably even under conditions of high power or extended usage without overheating.
With a transition frequency (fT) of 270MHz, the 2SC4521T-TD is capable of working in high-frequency circuits, which is critical for applications such as RF amplification and fast switching circuits. This high transition frequency also means that the transistor can be used in applications where signal integrity at high frequencies is paramount.
The hFE (DC current gain) value for this transistor ranges from 100 to 320, which demonstrates its efficiency in amplifying a current signal. This makes the 2SC4521T-TD an excellent choice for audio amplifiers, signal processing, and other applications where current gain is critical.
For ease of integration into various circuit designs, the 2SC4521T-TD comes in a compact SOT-89 package. This small form factor allows for high-density mounting and is suitable for space-constrained applications while still providing the necessary thermal performance.
In summary, the ON Semiconductor 2SC4521T-TD is a reliable and versatile NPN transistor that offers a combination of high voltage and current handling capabilities, fast switching speeds, and efficient current amplification. Its robust package and superior electrical characteristics make it an excellent choice for designers looking for a general-purpose transistor that does not compromise on performance.