The 2SC5227-4-TB is a high-performance NPN bipolar transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile component is well-suited for power amplification and switching, offering an excellent blend of speed, efficiency, and reliability.
Key Features
- High Current Capacity: Capable of handling significant current levels, this transistor is ideal for high-power circuits.
- High Voltage Tolerance: With a collector-emitter voltage (Vceo) rating of up to 400V, it can withstand high voltage applications without compromising performance.
- Low Saturation Voltage: The 2SC5227-4-TB offers low Vce(sat) levels, which translates to reduced power loss and improved efficiency in saturation mode operations.
- Fast Switching Speed: Its quick response time makes it suitable for applications requiring high-speed switching.
- High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the 2SC5227-4-TB is built to last and perform consistently under varying conditions.
Applications
The 2SC5227-4-TB is commonly used in:
- Power supply units
- DC-DC converters
- Motor controllers
- Audio amplifiers
- Switching regulators
- General-purpose amplification and switching
Product Specifications
Parameter
Value
Configuration
Single
Collector-Emitter Voltage Vceo Max
400V
Collector-Base Voltage Vcbo
400V
Emitter-Base Voltage Vebo
7V
Collector Current - Continuous Ic
1A
Power Dissipation Pd
20W
DC Current Gain hFE
55 at 500mA, 5V
Operating Temperature
-55°C to +150°C
Mounting Type
Through Hole
Package / Case
TO-220AB
With its robust design and ON Semiconductor's commitment to quality, the 2SC5227-4-TB is a reliable choice for designers and engineers looking to create efficient and durable electronic products.