ON Semiconductor 2SC4555-6 Bipolar Transistor
The ON Semiconductor 2SC4555-6 is a high-quality bipolar transistor designed for use in a range of electronic applications. Known for its reliability and efficiency, this NPN transistor is a crucial component in power management and signal processing tasks.
Key Features:
- Transistor Type: NPN - This allows for high speed switching and amplification of electrical signals.
- Voltage Ratings: The 2SC4555-6 has a collector-emitter voltage (Vceo) of 50V, a collector-base voltage (Vcbo) of 60V, and an emitter-base voltage (Vebo) of 5V, making it suitable for moderate voltage applications.
- Current Handling: It can handle a continuous collector current (Ic) of up to 100mA, which is adequate for a range of light to medium power requirements.
- Power Dissipation: With a power dissipation (Pc) of 200mW, this transistor can tolerate a fair amount of energy without overheating, ensuring stable performance.
- Gain Bandwidth Product (fT): The 2SC4555-6 boasts a gain bandwidth product of 250MHz, providing good frequency response for high-speed operations.
- Package: Encased in a TO-92 package, it is not only durable but also easy to install in a variety of PCB layouts.
Applications:
The 2SC4555-6 transistor is versatile and can be used in numerous applications. It is particularly suitable for:
- Audio frequency amplifier stages
- Low power switching applications
- Driver stages in hi-fi amplifiers and television circuits
- Signal processing in communication devices
Quality and Reliability:
ON Semiconductor is known for its commitment to high standards, and the 2SC4555-6 is no exception. It is manufactured under stringent quality control measures to ensure consistent performance and durability. With its robust construction and stable operation, this transistor is a dependable choice for both hobbyists and professional engineers alike.
Whether you're designing an audio amplifier or working on a power control system, the ON Semiconductor 2SC4555-6 offers the performance and reliability you need to ensure your project's success.