NXP PMBZ5248B Zener Diode
The NXP PMBZ5248B is a high-quality Zener diode designed for providing a reliable voltage reference in a wide array of electronic applications. This Zener diode is a popular choice for voltage regulation and protection purposes due to its stability and precision. The PMBZ5248B is part of NXP's series of Zener diodes that are known for their excellent performance in terms of power dissipation and voltage accuracy.
Key Features
- Voltage Range: This Zener diode has a nominal Zener voltage of 18V, making it suitable for applications that require a voltage reference in this range.
- Power Dissipation: The PMBZ5248B is capable of dissipating up to 300 mW of power, ensuring stable operation under various conditions without the risk of overheating.
- Package: It is offered in a small SOT23 package, which is ideal for space-constrained applications and allows for easy integration into a variety of circuits.
- Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation and a stable reference for your circuit designs.
- Operating Temperature: The device can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environmental conditions.
Applications
The NXP PMBZ5248B Zener diode is versatile and can be used in numerous applications. It is commonly employed in:
- Voltage regulation circuits to maintain a stable output voltage
- Protection circuits to prevent overvoltage conditions
- Switching power supplies as a reference voltage source
- Consumer electronics for voltage stabilization
Reliability and Quality
NXP Semiconductors is a trusted name in the industry, known for its commitment to quality and reliability. The PMBZ5248B Zener diode is manufactured with stringent quality control processes and is designed to meet the high standards expected by electronic designers and engineers. Whether you're working on a simple project or a complex system, the NXP PMBZ5248B provides the performance and dependability you need.