ON Semiconductor 2SC4577-6 Bipolar Transistor
The 2SC4577-6 is a high-quality NPN bipolar transistor from ON Semiconductor, designed to meet the needs of a broad range of electronic applications. This versatile component is well-suited for audio frequency amplifier applications due to its excellent linearity and high gain characteristics.
Key Features
- High Gain Bandwidth Product: The 2SC4577-6 offers a high gain bandwidth product (fT), making it ideal for applications requiring fast switching and amplification of high-frequency signals.
- Low Noise: Engineered for low noise operation, this transistor is perfect for audio amplifiers and signal processing where clarity and fidelity are paramount.
- High Power Dissipation: With a commendable power dissipation capability, the 2SC4577-6 can handle higher currents and voltages, providing reliable performance in demanding situations.
- Complementary PNP Type: The transistor has a complementary PNP type available, allowing for flexibility in designing push-pull amplifier configurations.
Applications
The ON Semiconductor 2SC4577-6 is an excellent choice for a variety of applications, including:
- Audio Frequency Amplifiers
- Voltage Amplification Stages
- Signal Processing Circuits
- Driver Stages in Hi-Fi Amplifiers
- General Purpose Switching
Product Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
120V
Collector Base Voltage (Vcbo)
200V
Emitter Base Voltage (Vebo)
5V
Collector Current (Ic)
100mA
Power Dissipation (Pd)
900mW
DC Current Gain (hFE)
70 to 400
With its robust design and reliable performance, the ON Semiconductor 2SC4577-6 is a solid choice for professionals and hobbyists alike looking for a transistor that delivers both power and precision.