EN
  • EN
  • DE

MCR25N

Part No MCR25N
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 25A 800V TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 30 mA
Current - On State (It (RMS)) (Max) 25 A
Current - Hold (Ih) (Max) 40 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A @ 60Hz
SCR Type Standard Recovery
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number MCR25
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 226472-MCR25N
Ultra Librarian 3D Model Ultra Librarian MCR25N CAD Model

Description

ON Semiconductor MCR25N Thyristor SCR

The MCR25N is a robust silicon controlled rectifier (SCR) manufactured by ON Semiconductor, designed to cater to a wide array of power control and switching applications. This SCR is a highly reliable component that is commonly used in motor control, inductive load management, and as a crucial part of phase control circuits in power electronics.

Key Features:

  • Voltage Rating: The MCR25N boasts a high blocking voltage capability, which makes it suitable for applications requiring voltage regulation and management.
  • Current Handling: With its capacity to handle a significant amount of current, this SCR can be used in circuits designed for higher power throughput without compromising on performance or safety.
  • Gate Sensitivity: The device is designed with sensitive gate triggering, which ensures that it can be activated with minimal control current, making it highly efficient in terms of power usage.
  • Thermal Performance: The MCR25N is encapsulated in a package that ensures superior thermal performance, allowing it to operate reliably over a wide temperature range.
  • Surge Capability: It can withstand surge currents, making it an ideal choice for applications that may experience short bursts of high power demand or transient conditions.

Applications:

The versatility of the MCR25N allows it to be used in various applications, including:

  • Motor Control: It can be used in circuits to control the speed and direction of motors.
  • Lighting Control Systems: The SCR is well-suited for dimming and switching operations in lighting circuits.
  • Power Supplies: It can be implemented in the design of power supply units for controlled rectification and regulation.
  • Heating Control: The MCR25N is also used in controlling electric heaters, ensuring precise temperature management.

ON Semiconductor's MCR25N combines performance with reliability, making it a preferred choice for designers and engineers looking to build efficient and durable power control systems.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess