EN
  • EN
  • DE

2SC4617T1G

Part No 2SC4617T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.1A SC75-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 5mA, 60mA
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 125mW
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Win Source Part Number 116665-2SC4617T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4617T1G CAD Model

Description

Product Overview: 2SC4617T1G - ON Semiconductor

The 2SC4617T1G is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, renowned for its reliability and efficiency in various electronic applications. This versatile component is designed to meet the demanding requirements of modern circuit designs, offering a perfect blend of high-speed switching, low power consumption, and compact packaging.

Key Features

  • Transistor Type: NPN - This transistor allows for efficient current amplification and switching by using a small current to control a larger current in electronic circuits.
  • Voltage Ratings: It has a collector-emitter voltage (Vceo) of 50V, which ensures it can handle moderate voltage applications without breakdown.
  • Current Capacity: The 2SC4617T1G can support a continuous collector current (Ic) of up to 150mA, making it suitable for driving small loads in electronic devices.
  • Power Dissipation: With a power dissipation (Pc) of 150mW, this transistor can manage a fair amount of power for its size, ensuring durability and stability in operation.
  • High Gain Bandwidth Product: It offers an excellent gain bandwidth product (fT) of 250MHz, which is indicative of its ability to operate effectively at high frequencies.
  • Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications and helps in achieving high-density PCB layouts.

Applications

The 2SC4617T1G is suitable for a wide range of applications, including but not limited to:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi systems and TVs
  • Power management in portable devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SC4617T1G is manufactured with the company's advanced processes, ensuring high reliability and performance consistency. This transistor is designed to meet or exceed the stringent requirements of the industrial and consumer electronics industry, making it a trusted choice for designers and engineers worldwide.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4046 $58.6670
350+ $0.3321 $116.2350
540+ $0.3217 $173.7180
745+ $0.3113 $231.9185
960+ $0.3009 $288.8640
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess