EN
  • EN
  • DE

TDA8541T/N1

Part No TDA8541T/N1
Manufacturer NXP / Nexperia
Description Audio Amp Speaker 1-CH Mono 1.2W Class-AB 8-Pin SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0551+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 727707-TDA8541T/N1
Family Name TDA8541
Introduction Date May 06, 1996
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8541T/N1 CAD Model

Description

Product Overview: TDA8541T/N1 from NXP

The TDA8541T/N1 is a high-performance audio amplifier chip developed by NXP Semiconductors, a leader in the electronics industry. This compact and efficient integrated circuit (IC) is designed to deliver quality sound amplification with minimal power consumption, making it an ideal choice for portable and space-constrained audio applications.

Key Features

  • Amplifier Type: The TDA8541T/N1 is a class AB amplifier, which offers a good balance between efficiency and linearity, resulting in low distortion and high-quality audio output.
  • Output Power: With a capability to deliver 1 Watt of continuous output power into an 8-ohm load, it can drive small speakers with sufficient loudness for personal audio devices.
  • Supply Voltage: It operates over a wide supply voltage range from 4.5V to 18V, providing design flexibility for various power supply configurations.
  • Low Quiescent Current: The IC has a very low quiescent current, which helps in extending battery life in portable applications.
  • Thermal Protection: The TDA8541T/N1 includes an integrated thermal protection circuit that prevents the IC from overheating, ensuring reliability and longevity.
  • Robustness: It is designed to be robust against electrostatic discharge (ESD) and other environmental factors that could potentially damage the IC.

Applications

The TDA8541T/N1 is versatile and can be used in a variety of audio applications. It is particularly well-suited for portable devices due to its low power consumption and small footprint. Common applications include:

  • Mobile phones and smartphones
  • Portable media players
  • Personal digital assistants (PDAs)
  • Portable gaming devices
  • Small speaker systems

Package and Quality

Packaged in a compact SO8 (small outline package), the TDA8541T/N1 is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs). NXP's commitment to quality ensures that each IC meets rigorous standards for performance and reliability.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,544 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess