EN
  • EN
  • DE

TPA6019A4PWP

Part No TPA6019A4PWP
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0949+
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735375-TPA6019A4PWP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6019A4PWP CAD Model

Description

The TPA6019A4PWP is a high-fidelity audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of applications. This integrated circuit is part of TI's extensive audio amplifier portfolio and is ideal for use in TVs, desktops, laptops, and portable speaker systems, providing a premium audio experience for users.

Key Features

  • Output Power: The TPA6019A4PWP is capable of delivering 2.3W into a 4Ω load with a 5V power supply, making it an excellent choice for driving small to medium-sized speakers with clarity and power.
  • Efficiency: With its Class-AB architecture, it combines the audio fidelity of Class-A designs with the efficiency of Class-B, ensuring minimal power loss and heat generation.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, which minimizes background noise and ensures a clean audio output, essential for high-quality sound reproduction.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, safeguarding the amplifier and connected components from potential damage due to overheating or wiring faults.
  • Multiple Gain Settings: Users can configure the gain settings to match the input signal level, allowing for flexible integration into various audio systems without the need for external components.

Technical Specifications

  • Package: The TPA6019A4PWP comes in a HTSSOP (PWP) package, which is designed for space-saving and efficient PCB layout.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power sources and system requirements.
  • PSRR (Power Supply Rejection Ratio): High PSRR means the amplifier can suppress power supply noise, which is crucial for maintaining sound integrity in fluctuating power environments.

Applications

The versatility of the TPA6019A4PWP makes it suited for a multitude of applications, including:

  • Television and PC audio systems
  • Portable and desktop speakers
  • Home theater systems
  • Multimedia monitors and docking stations

With its combination of power, efficiency, and audio quality, the TPA6019A4PWP from Texas Instruments is an excellent choice for any audio amplification requirement.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess