EN
  • EN
  • DE

2SC4639-6-TB

Part No 2SC4639-6-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156641-2SC4639-6-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4639-6-TB CAD Model

Description

Product Overview: 2SC4639-6-TB by ON Semiconductor

The 2SC4639-6-TB is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to cater to a wide range of electronic applications, particularly excelling in power amplification and switching tasks. It is a testament to ON Semiconductor's commitment to providing robust and reliable components for the electronics industry.

Key Features

  • High Current Capacity: The 2SC4639-6-TB is capable of handling high current, making it suitable for power-intensive applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which translates to efficient operation and reduced power losses.
  • High-Speed Switching: The device is designed for high-speed switching, providing quick response times that are essential for modern electronic circuits.
  • Robust Thermal Performance: With its excellent thermal characteristics, the 2SC4639-6-TB ensures stable performance even under high temperature operating conditions.

Applications

The versatility of the 2SC4639-6-TB allows it to be used in a variety of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Motor control systems
  • Switching regulators
  • DC-DC converters

Product Specifications

The 2SC4639-6-TB boasts an impressive set of specifications that make it a suitable choice for demanding applications:

Parameter Value
Transistor Polarity NPN
Collector-Emitter Voltage (VCEO) 120V
Collector Current (IC) 7A
Power Dissipation (Pd) 40W
Operating Temperature Range -55°C to +150°C

Quality and Reliability

ON Semiconductor ensures that the 2SC4639-6-TB meets stringent quality standards for reliability and performance. Each transistor is subject to rigorous testing to guarantee that it performs to its specifications even under harsh conditions.

For designers and engineers looking for a reliable NPN transistor with high current capacity and efficient switching, the 2SC4639-6-TB from ON Semiconductor is an excellent choice that promises to deliver both performance and durability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess