EN
  • EN
  • DE

2SC4673D-TD-E

Part No 2SC4673D-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.1MA 12V FT=4.5G / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 14546-2SC4673D-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SC4673D-TD-E CAD Model

Description

ON Semiconductor 2SC4673D-TD-E Bipolar Transistor

The ON Semiconductor 2SC4673D-TD-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor offers a perfect balance of high-speed switching, low saturation voltage, and efficient amplification, making it an ideal choice for designers looking to optimize their circuitry for performance and power efficiency.

Key Features:

  • High Current Gain Bandwidth Product: The 2SC4673D-TD-E boasts a high fT, providing excellent frequency response for amplification and switching applications.
  • Low Saturation Voltage (VCE(sat)): This transistor is engineered to have a low collector-emitter saturation voltage, which minimizes power loss and heat generation during operation.
  • High Collector Current (IC): With the ability to handle a substantial collector current, this BJT can manage higher power applications without performance degradation.
  • Robust Maximum Ratings: The 2SC4673D-TD-E is designed to withstand substantial voltages and currents, ensuring durability and reliability in a variety of circuit configurations.
  • Compact Package: Enclosed in a small, surface-mount package, this transistor is suitable for space-constrained applications without compromising on power handling capabilities.

Applications:

The 2SC4673D-TD-E is an excellent choice for a range of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Power management modules
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Technical Specifications:

Parameter Value
Collector-Emitter Voltage (VCEO) 50V
Collector Current (IC) 150mA
Collector-Emitter Saturation Voltage (VCE(sat)) 0.5V (Max.)
Current Gain Bandwidth Product (fT) 250MHz (Typ.)
Package SOT-23

Overall, the 2SC4673D-TD-E from ON Semiconductor is a reliable and efficient component for designers looking to enhance the performance of their electronic devices with a high-quality NPN bipolar transistor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7099 $59.3584
38+ $3.0446 $115.6948
59+ $2.9487 $173.9733
81+ $2.8540 $231.1740
105+ $2.7593 $289.7265
141+ $2.4740 $348.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess