2SC5069-TD Bipolar Transistor from ON Semiconductor
The 2SC5069-TD is a high-quality NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is optimized for high-speed switching applications and is well-suited for use in a variety of electronic circuits, including power supplies, converters, and inverters.
Key Features:
- High Voltage Capability: The 2SC5069-TD can handle collector-emitter voltages up to 400V, making it suitable for circuits operating at higher voltages.
- High Speed: With a transition frequency (fT) of 30MHz, it is designed for rapid switching, ensuring efficient operation in high-frequency applications.
- Low Saturation Voltage: The low collector-emitter saturation voltage (VCE(sat)) helps to reduce power loss and improve efficiency in the circuit.
- Power Dissipation: It can dissipate up to 2W of power, providing a good balance between compact size and thermal performance.
- High Reliability: Built with ON Semiconductor's commitment to quality, the 2SC5069-TD offers excellent reliability for long-term performance.
Applications:
The versatility of the 2SC5069-TD makes it an excellent choice for a wide range of applications, particularly where high-speed switching and high-voltage operation are required. Common applications include:
- Switching power supplies
- DC-DC converters
- Power inverters
- Motor control circuits
- Electronic ballasts for lighting systems
Package and Mounting:
The 2SC5069-TD comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent power handling capabilities. This surface-mount package is designed for easy integration into PCB-based systems and allows for efficient thermal management.
Conclusion:
ON Semiconductor's 2SC5069-TD is a robust, high-speed NPN bipolar transistor that offers designers a reliable and efficient component for power switching applications. Its high voltage rating, fast switching speed, and low saturation voltage make it an ideal choice for modern electronic designs requiring compact and efficient power management solutions.