The 2SC5299 is a high-voltage, high-speed power NPN transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is well-suited for a variety of applications, particularly in the realm of power amplification and switching. The 2SC5299 is a testament to ON Semiconductor's commitment to providing robust and reliable components for advanced electronic systems.
Key Features
- High Voltage Capability: The 2SC5299 is capable of withstanding high voltages, making it ideal for use in circuits that require high voltage handling and reliability.
- High Speed: Engineered for quick switching, this transistor is an excellent choice for applications that demand rapid transitions, such as switching power supplies and converters.
- Power Amplification: With its high power capabilities, the 2SC5299 is suitable for driving heavy loads and is commonly used in audio power amplifiers.
- Silicon NPN Triple Diffused Planar: This construction provides a robust and reliable performance, ensuring a long operational lifespan even under demanding conditions.
Applications
The 2SC5299 transistor from ON Semiconductor is versatile and can be used in a wide range of applications, including but not limited to:
- Audio power amplifiers
- Switching power supplies
- DC-DC converters
- High voltage inverters
- General purpose power amplification
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
230V
Collector Base Voltage (Vcbo)
230V
Emitter Base Voltage (Vebo)
5V
Collector Current (Ic)
15A
Power Dissipation (Pc)
130W
Operating and Storage Junction Temperature Range
-55 to +150°C
With its impressive specifications and ON Semiconductor's reputation for quality, the 2SC5299 is an excellent choice for professionals and enthusiasts alike who require a high-performance NPN transistor for their electronic projects.