EN
  • EN
  • DE

2SC2314E

Part No 2SC2314E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSTR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 12896-2SC2314E
Ultra Librarian 3D Model Ultra Librarian 2SC2314E CAD Model

Description

ON Semiconductor 2SC2314E Transistor

The ON Semiconductor 2SC2314E is a high-performance NPN transistor that offers a blend of versatility and efficiency, making it an ideal choice for a wide range of electronic applications. This bipolar junction transistor (BJT) is designed to handle moderate power levels while providing high-speed switching capabilities, making it suitable for both analog and digital circuits.

With its compact TO-126 package, the 2SC2314E ensures a minimal footprint on circuit boards, which is essential for modern electronic devices that demand space-saving components without compromising on performance. The device is characterized by its high current gain bandwidth product and excellent linearity, which are crucial for applications requiring precise signal amplification.

The 2SC2314E boasts a collector-emitter voltage (VCEO) of 50V, collector current (IC) of up to 1A, and power dissipation (PC) of 10W, making it robust enough to handle moderate power applications. Its high gain bandwidth product allows for efficient amplification of signals with minimal distortion, which is especially beneficial in audio amplifiers, signal processing, and telecommunication circuits.

Key features of the 2SC2314E include:

  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): 1A
  • Power Dissipation (PC): 10W
  • DC Current Gain (hFE): High
  • Transition Frequency (fT): High
  • Package: TO-126

Engineers and designers can rely on the 2SC2314E for applications such as switch-mode power supplies (SMPS), motor controls, and various types of oscillators. Its high-speed switching capability also makes it an excellent choice for PWM applications and other circuits where rapid switching is a necessity.

The ON Semiconductor 2SC2314E transistor is not only a testament to the company's commitment to quality and performance but also to their dedication to providing components that meet the evolving needs of the electronics industry. Whether for consumer electronics, industrial systems, or cutting-edge technology, the 2SC2314E is a component that delivers reliability and efficiency.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess