EN
  • EN
  • DE

2SC5565-TD-E

Part No 2SC5565-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 30V 5A 1300mW 4-Pin(3+Tab) PCP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157149-2SC5565-TD-E
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC5565-TD-E
Introduction Date April 04, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SC5565-TD-E CAD Model

Description

2SC5565-TD-E Transistor from ON Semiconductor

Introducing the 2SC5565-TD-E, a high-performance NPN bipolar transistor from ON Semiconductor, a leading provider in the semiconductor industry. This product is designed for use in various electronic applications, offering a combination of efficiency, reliability, and versatility. The 2SC5565-TD-E is suitable for a wide range of applications, including switch mode power supplies, DC-DC converters, motor control circuits, and general-purpose amplification.

The 2SC5565-TD-E boasts a collector-emitter voltage (V<sub>CEO) of 50V, collector current (I<sub>C) of 2A, and a power dissipation (P<sub>C) of 1W, making it capable of handling moderate power applications with ease. Its high gain bandwidth product and fast switching speeds make it an ideal choice for high-frequency operations.

Key Features:

  • High DC current gain (h<sub>FE) ensuring efficient current amplification
  • Low saturation voltage (V<sub>CE(sat)) which minimizes power loss and improves efficiency
  • Fast switching speed to support high-speed circuits and signal processing
  • Excellent linearity for accurate signal amplification in analog applications
  • Robust construction that can withstand demanding operating conditions
  • Compact SOT-89 package for space-saving PCB design

ON Semiconductor's commitment to quality is evident in the 2SC5565-TD-E transistor, which is built using state-of-the-art manufacturing processes to ensure high reliability and performance consistency. This component is RoHS compliant, demonstrating the company's dedication to environmental responsibility and the reduction of hazardous substances in electronics.

Whether you are designing power management systems, working on audio amplifiers, or creating innovative solutions in the consumer electronics space, the 2SC5565-TD-E from ON Semiconductor is a versatile component that will meet your needs. With ON Semiconductor's global support and extensive technical resources, you can integrate this transistor into your designs with confidence, knowing that you are backed by one of the industry's leaders in semiconductor technology.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess