EN
  • EN
  • DE

2SD1620-TD-E

Part No 2SD1620-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 10V 3A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Max Vce (sat) 400mV @ 60mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 140 @ 3A, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 005940-2SD1620-TD-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1620-TD-E CAD Model

Description

ON Semiconductor 2SD1620-TD-E Bipolar Transistor

The ON Semiconductor 2SD1620-TD-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This BJT is known for its excellent current handling capabilities and high voltage operation, making it an ideal choice for power amplification and switching applications.

Key Features

  • Transistor Type: NPN - This transistor uses a negative-positive-negative configuration for efficient current flow and amplification.
  • Voltage - Collector Emitter Breakdown (Max): 50V - The maximum voltage the collector-emitter junction can withstand when the base-emitter junction is open.
  • Current - Collector (Ic) (Max): 2A - It can handle a maximum current of 2 amperes through the collector, suitable for moderate power applications.
  • Power - Max: 25W - This transistor can dissipate up to 25 watts of power, accommodating various power-intensive operations.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1A, 2V - The transistor has a minimum DC current gain of 100 when operating at a collector current of 1A and a collector-emitter voltage of 2V, indicating efficient current amplification.
  • Operating Temperature: -55°C ~ 150°C - The 2SD1620-TD-E can operate over a wide temperature range, making it suitable for harsh environments.
  • Mounting Type: Through Hole - Designed for easy mounting on printed circuit boards (PCBs) with traditional through-hole soldering techniques.
  • Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 - The TO-252-3 package provides a compact, surface-mount solution that is ideal for space-constrained applications.

Applications

The 2SD1620-TD-E transistor is versatile and can be used in a wide range of electronic devices. Its applications include:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Other power management functions

With its robust construction and reliable performance, the ON Semiconductor 2SD1620-TD-E is a solid choice for designers and engineers looking for a dependable NPN transistor for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6100 $51.8500
200+ $0.5005 $100.1000
310+ $0.4849 $150.3190
430+ $0.4692 $201.7560
555+ $0.4536 $251.7480
740+ $0.4067 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess