EN
  • EN
  • DE

2SC5658RM3T5G

Part No 2SC5658RM3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.1A SOT-723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 5mA, 60mA
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 215 @ 1mA, 6V
Maximum Power Dissipation 260mW
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-723
Win Source Part Number 097464-2SC5658RM3T5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5658RM3T5G CAD Model

Description

ON Semiconductor 2SC5658RM3T5G NPN Bipolar Transistor

The ON Semiconductor 2SC5658RM3T5G is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor offers a perfect balance of efficiency and reliability, making it an ideal choice for designers and engineers looking to optimize their circuit designs.

Constructed with ON Semiconductor's cutting-edge technology, the 2SC5658RM3T5G transistor is characterized by its low collector-emitter saturation voltage and high current gain bandwidth product. These features make it particularly suitable for amplification and switching applications where power efficiency is crucial.

Key Specifications:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 150mA
  • Power Dissipation (Pd): 200mW
  • DC Current Gain (hFE): 120 to 560 at 10mA
  • Transition Frequency (fT): 250MHz
  • Operating and Storage Junction Temperature Range: -55 to +150°C

The 2SC5658RM3T5G comes in a small SOT-723 package, which is not only space-saving but also ensures low thermal resistance, allowing for better thermal management within electronic devices. This feature makes the transistor a great choice for portable and compact electronics where space is at a premium.

ON Semiconductor's commitment to quality means that the 2SC5658RM3T5G is designed to meet the rigorous standards of the electronics industry. It is suitable for use in a variety of applications, including but not limited to signal processing, power management, and audio amplifiers. Its robustness and reliability also make it an excellent component for use in harsh environments.

Whether you are designing consumer electronics, industrial control systems, or communication devices, the ON Semiconductor 2SC5658RM3T5G offers performance that can help enhance the efficiency and longevity of your products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0993 $50.1465
1,080+ $0.0929 $100.3320
1,675+ $0.0897 $150.2475
2,405+ $0.0833 $200.3365
3,125+ $0.0801 $250.3125
3,905+ $0.0769 $300.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess