EN
  • EN
  • DE

2SC5706-TL-H

Part No 2SC5706-TL-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 5A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 240mV @ 100mA, 2A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 800mW
Frequency - Transition 400MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 1004467-2SC5706-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5706-TL-H CAD Model

Description

Product Overview: 2SC5706-TL-H by ON Semiconductor

The 2SC5706-TL-H is a high-performance NPN bipolar junction transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is tailored for use in power amplification and switching applications, making it an ideal choice for a variety of electronic circuits.

This component features a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of up to 5A, allowing it to handle moderate power levels. The 2SC5706-TL-H is designed to offer fast switching speeds, with a transition frequency (fT) of 20MHz, contributing to its efficiency in high-speed circuitry. The power dissipation (Pc) is rated at 20W, providing a good balance between power handling and thermal performance.

The 2SC5706-TL-H comes in a compact TO-251 (IPAK) package, which is not only space-efficient but also ensures enhanced thermal conductivity for better heat dissipation. This packaging allows the device to operate at a junction temperature range from -55°C to +150°C, offering reliability in various environmental conditions.

ON Semiconductor has engineered this transistor with a hFE (DC current gain) range of 100 to 320, ensuring consistent performance for amplification purposes. The low collector-emitter saturation voltage (Vce(sat)) minimizes on-state power loss, making the 2SC5706-TL-H an energy-efficient choice for designers.

The 2SC5706-TL-H is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability by avoiding the use of hazardous substances in its products. This compliance also makes the transistor suitable for use in applications where regulations restrict the presence of certain materials.

Whether you are designing power supplies, motor controllers, or general-purpose amplifiers, the 2SC5706-TL-H offers the performance and reliability you expect from ON Semiconductor. Its robust design, combined with its electrical characteristics, makes it a versatile component for your power management and amplification needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0625 $53.1250
115+ $0.8718 $100.2570
180+ $0.8446 $152.0280
245+ $0.8174 $200.2630
320+ $0.7901 $252.8320
425+ $0.7084 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess