EN
  • EN
  • DE

FQA7N80L

Part No FQA7N80L
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER FIELD-EFFECT TRANSISTOR, 7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Fairchild/ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 858288-FQA7N80L
Ultra Librarian 3D Model Ultra Librarian FQA7N80L CAD Model

Description

The FQA7N80L is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor) designed for high-voltage, high-speed power switching applications. This MOSFET boasts a robust avalanche rating and excellent gate charge characteristics, contributing to efficient and reliable performance in demanding circuits. Its optimized design minimizes on-state resistance, reducing power dissipation and improving overall system efficiency.

Applications

  • Power Supplies: Specifically used in switched-mode power supplies (SMPS) for computers, servers, and consumer electronics.
  • Motor Control: Employed in motor control circuits for applications like fan control, pump control, and other industrial automation systems.
  • Lighting: Suitable for electronic ballast circuits in lighting applications, including LED drivers.
  • High Voltage Converters: Used in DC-DC converters and AC-DC rectifiers where high voltage operation is required.
  • Uninterruptible Power Supplies (UPS): Plays a vital role in UPS systems to provide backup power during power outages.

Features

  • High Voltage Capability: Operates with a drain-source voltage (Vds) of up to 800V.
  • Low On-Resistance: Features a low RDS(on) to minimize conduction losses and improve efficiency.
  • Fast Switching Speed: Offers fast switching characteristics for reduced switching losses.
  • Avalanche Ruggedness: Designed with avalanche ruggedness to withstand transient voltage spikes.
  • Integrated Gate Resistor: Includes an integrated gate resistor for simplified gate drive circuitry.
  • TO-3P Package: Housed in a TO-3P package for efficient heat dissipation.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher energy efficiency.
  • Reliable Operation: Avalanche ruggedness provides protection against voltage transients, ensuring reliable operation in harsh environments.
  • Simplified Design: Integrated gate resistor simplifies gate drive circuit design and reduces component count.
  • High Power Handling: TO-3P package allows for efficient heat dissipation, enabling high power handling capabilities.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, further improving overall system efficiency.

Additional Details

The FQA7N80L has a continuous drain current (Id) rating of 7A. The gate-source voltage (Vgs) is rated at ±30V. It is RoHS compliant, ensuring environmental safety. The operating junction temperature ranges from -55°C to +150°C. This MOSFET is suitable for applications demanding both high voltage and efficient power switching. The device's gate charge is typically around 20nC, which contributes to its fast switching performance. The input capacitance is approximately 900pF, while the output capacitance is around 70pF. These parameters are crucial for optimizing gate drive circuitry and achieving optimal switching performance.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6727 $58.7994
53+ $2.1922 $116.1866
82+ $2.1240 $174.1680
113+ $2.0559 $232.3167
146+ $1.9866 $290.0436
195+ $1.7822 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess