EN
  • EN
  • DE

2SC6017-H-TL-E

Part No 2SC6017-H-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157391-2SC6017-H-TL-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC6017-H-TL-E CAD Model

Description

2SC6017-H-TL-E - ON Semiconductor

The 2SC6017-H-TL-E is a high-performance NPN bipolar transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This device is particularly suitable for power management functions due to its high current capacity and low saturation voltage, making it an excellent choice for switching and amplification purposes.

Manufactured with ON Semiconductor's state-of-the-art technology, the 2SC6017-H-TL-E offers a collector-emitter voltage (V<sub>CEO) of 50V, and a collector current (I<sub>C) of up to 2A, providing robust performance for a variety of circuits. The device's high gain bandwidth product and fast switching speeds allow for efficient operation in high-frequency applications.

The transistor comes in a compact and surface-mountable SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low profile make it well-suited for portable and miniaturized electronic devices. The package is also designed for optimal thermal performance, ensuring reliability and longevity even under high power operation.

Key features of the 2SC6017-H-TL-E include a low collector-emitter saturation voltage (V<sub>CE(sat)), which reduces power loss and improves efficiency. The device also boasts high current gain characteristics, making it easier to drive with lower input power. Furthermore, its high-speed switching capability enhances performance in circuits that require rapid state changes, such as power converters and motor control systems.

ON Semiconductor's commitment to quality ensures that the 2SC6017-H-TL-E meets stringent industry standards for performance and reliability. The device is RoHS compliant, minimizing the environmental impact by excluding hazardous substances in its manufacturing. Whether for industrial, consumer, or automotive applications, the 2SC6017-H-TL-E is a versatile and reliable component that delivers consistent performance.

In summary, the 2SC6017-H-TL-E from ON Semiconductor is a versatile NPN bipolar transistor that offers high current handling, low saturation voltage, and fast switching speeds, all packed into a small, thermally efficient SOT-23 package.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess