EN
  • EN
  • DE

2SC6090

Part No 2SC6090
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157431-2SC6090
Popularity Low
Supply and Demand Status Limited
Introduction Date September 26, 2019
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SC6090 CAD Model

Description

The 2SC6090 is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is designed for use in power amplification and switching applications, which demand high efficiency and reliability.

Key Features

  • High Current Capacity: The 2SC6090 is capable of handling high current levels, making it suitable for high-power applications.
  • High Voltage Tolerance: With its ability to tolerate high voltages, this transistor is ideal for use in circuits that experience wide voltage fluctuations.
  • Low Saturation Voltage: The device has a low V<sub>CE(sat), which reduces power loss and improves efficiency, especially in saturated switch applications.
  • Fast Switching Speed: It offers fast switching speeds, which is crucial for applications that require quick response times.
  • Excellent Gain Characteristics: The transistor provides high gain performance, which is beneficial for amplification purposes.

Applications

The 2SC6090 is versatile and can be used in a variety of electronic applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Switching regulators
  • Motor control systems
  • Inverters

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 120 V Collector Current (I<sub>C) 8 A Power Dissipation (P<sub>D) 80 W Operating Temperature Range (T<sub>j) -55°C to +150°C Package TO-3P

ON Semiconductor's commitment to quality ensures that the 2SC6090 transistor meets the stringent requirements for performance and durability. Whether for industrial, commercial, or consumer applications, this component delivers the efficiency and power needed for demanding electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess