EN
  • EN
  • DE

2SC930D-NP

Part No 2SC930D-NP
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157471-2SC930D-NP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC930D-NP CAD Model

Description

2SC930D-NP Bipolar Transistor from ON Semiconductor

The 2SC930D-NP is a high-quality bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This NPN transistor is a versatile component suitable for a wide range of electronic applications, including amplification, switching, and signal processing. With its robust design and reliable performance, the 2SC930D-NP is an excellent choice for designers and engineers looking to enhance their electronic projects.

Key Features:

  • High Current Gain: The 2SC930D-NP offers a high current gain (hFE), which allows for efficient amplification of electrical signals, making it ideal for audio amplifiers and signal processing circuits.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, reducing power loss and improving efficiency in switching applications.
  • Fast Switching Speed: It features fast switching times, which is beneficial for high-speed circuits and pulse applications.
  • Wide Operating Temperature Range: The 2SC930D-NP is designed to operate effectively over a broad temperature range, ensuring stability and reliability across various environmental conditions.
  • Compact Package: Enclosed in a small package, the transistor is suitable for space-constrained applications without compromising on performance.

Applications:

  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Power Management Circuits
  • Motor Control Systems

The 2SC930D-NP is built with ON Semiconductor's commitment to quality, ensuring that it meets the rigorous standards required for commercial and industrial electronic devices. Whether you are designing consumer electronics, industrial machinery, or automotive systems, the 2SC930D-NP provides the reliability and performance needed to drive your innovations forward.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to consult the official datasheet provided by ON Semiconductor. The 2SC930D-NP is not just a component; it's a building block for efficient and effective electronic design.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess