The 2SC4003 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is well-suited for a range of applications, particularly in the power management and signal amplification sectors.
Key Features
- High Current Capacity: The 2SC4003 is capable of handling substantial current levels, making it appropriate for high-power applications.
- Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which ensures efficient operation and helps to minimize power loss.
- Fast Switching Speed: With its quick response time, the 2SC4003 is ideal for applications requiring fast switching capabilities.
- High Reliability: ON Semiconductor's commitment to quality means that the 2SC4003 is built to last, with a robust design that can withstand challenging conditions.
Applications
The versatility of the 2SC4003 allows it to be utilized in various circuits and applications, including:
- Power supply regulators
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Switching applications
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
Up to 800V
Collector Current (I<sub>C)
Up to 3A
Power Dissipation (P<sub>D)
20W
Operating Temperature Range
-55°C to +150°C
With its robust construction and ON Semiconductor's reputation for quality, the 2SC4003 is an excellent choice for designers looking to create efficient and reliable electronic products. Whether for industrial, commercial, or consumer applications, this transistor is sure to perform with precision and power.