EN
  • EN
  • DE

2SD1237

Part No 2SD1237
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157597-2SD1237
Popularity Low
Supply and Demand Status Limited
Introduction Date October 21, 2019
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SD1237 CAD Model

Description

Product Overview: 2SD1237

The 2SD1237 is a robust bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically crafted for high-speed switching applications, making it an ideal component for power regulation circuits, inverters, and converters. Its high current and voltage handling capabilities, coupled with fast switching speeds, make it suitable for a wide range of industrial and consumer electronic products.

Key Features

  • NPN Silicon Transistor: The 2SD1237 is an NPN transistor, which means it's designed to support electron flow from the emitter to the collector, providing efficient current amplification.
  • High Current Capacity: With the ability to handle significant levels of current, this transistor is capable of driving large loads, making it highly versatile in its applications.
  • High Voltage Rating: The device can withstand high voltages, offering reliable performance in circuits that operate at higher voltage levels.
  • Fast Switching Speed: The 2SD1237 is optimized for fast switching, enabling quick transitions between on and off states, which is crucial for high-frequency operations.
  • Low Saturation Voltage: The transistor has a low V<sub>CE(sat), which reduces power loss when in the on state, enhancing overall energy efficiency.

Applications

The versatility of the 2SD1237 allows it to be used in a variety of applications, including:

  • DC-DC converters
  • Power supply regulators
  • Motor controllers
  • Audio amplifiers
  • Switching circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The 2SD1237 is no exception, with its construction ensuring long-term reliability and performance under a wide range of environmental conditions. Customers can trust this component to deliver consistent results in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess