EN
  • EN
  • DE

2SD1618T-TD

Part No 2SD1618T-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.7A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 80mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 50mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 197559-2SD1618T-TD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1618T-TD CAD Model

Description

ON Semiconductor 2SD1618T-TD Bipolar Transistor

The ON Semiconductor 2SD1618T-TD is a robust NPN bipolar junction transistor designed for high-speed switching applications. This versatile component offers an excellent balance of high current capacity and voltage handling, making it a reliable choice for a wide range of electronic circuits. The 2SD1618T-TD is particularly well-suited for use in power management systems, motor controls, and other power-switching applications.

Key Features:

  • High Collector-Emitter Voltage (VCEO): The 2SD1618T-TD can withstand up to 60V, providing a good margin for applications that require high voltage operation.
  • Collector Current (IC): It supports a collector current up to 3A, making it capable of handling significant power for its size.
  • Low Saturation Voltage: The low VCE(sat) ensures efficient operation, reducing power loss and improving overall efficiency in switching applications.
  • High Switching Speed: Its fast switching response is ideal for circuits that require quick transitions, such as PWM controllers and converters.
  • Complementary PNP Type Available: The 2SD1618T-TD has a complementary PNP transistor available, allowing for easy implementation of push-pull or other complementary configurations.

Package Details:

  • The transistor is housed in a compact TO-252 (DPAK) package, which is designed for surface-mount technology (SMT) and ensures a small footprint on the PCB.

Applications:

  • Power supply circuits
  • DC-DC converters
  • Motor control circuits
  • Relay drivers
  • Switching regulators

With its high-speed switching capability and robust performance characteristics, the ON Semiconductor 2SD1618T-TD is a solid choice for designers who need a reliable NPN transistor that can handle a variety of power applications. Its efficiency and thermal performance are optimized for modern electronic devices, making it an essential component in the development of power-efficient and compact electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess