EN
  • EN
  • DE

2SD1628F-TD-E

Part No 2SD1628F-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 5A PCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 60mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 500mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004544-2SD1628F-TD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1628F-TD-E CAD Model

Description

Product Overview: 2SD1628F-TD-E by ON Semiconductor

The 2SD1628F-TD-E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to meet the stringent requirements of power switching applications and is well-suited for use in high-speed switching environments.

The transistor features a collector-emitter voltage (V<sub>CEO) of 60V and a collector current (I<sub>C) of up to 3A, making it capable of handling moderate power levels while maintaining high efficiency. Its high current gain bandwidth product (f<sub>T) ensures that it can operate at high frequencies, which is essential for applications such as power supply circuits, DC-DC converters, and motor drivers.

Key Features

  • Collector-Emitter Voltage (V<sub>CEO): 60V
  • Collector Current (I<sub>C): 3A
  • High Current Gain Bandwidth Product (f<sub>T)
  • Low Collector-Emitter Saturation Voltage
  • Fast Switching Speed
  • TO-252 (DPAK) Package for Efficient Heat Dissipation
  • Compliance with RoHS Directives

The device's low collector-emitter saturation voltage ensures that power losses are minimized during operation, contributing to the overall energy efficiency of the system. The fast switching speed of the 2SD1628F-TD-E transistor is advantageous in circuits that require rapid transitions between on and off states.

Encased in a TO-252 (DPAK) package, the 2SD1628F-TD-E offers excellent thermal performance, making it suitable for applications where space is at a premium and efficient heat dissipation is critical. Its compact form factor allows for a smaller footprint on printed circuit boards (PCBs), providing designers with more flexibility in their layout designs.

ON Semiconductor's commitment to environmental sustainability is reflected in the 2SD1628F-TD-E's compliance with RoHS directives, ensuring that no hazardous substances are used in its manufacture. This makes it an environmentally friendly choice for companies looking to create greener products.

In summary, the 2SD1628F-TD-E transistor from ON Semiconductor is a reliable and efficient solution for designers who require a high-performance NPN bipolar transistor for their power switching applications. Its combination of high speed, low power loss, and thermal efficiency makes it an excellent choice for modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4151 $58.1140
340+ $0.3406 $115.8040
530+ $0.3300 $174.9000
725+ $0.3194 $231.5650
940+ $0.3088 $290.2720
1,255+ $0.2767 $347.2585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess