EN
  • EN
  • DE

2SD1801S-E

Part No 2SD1801S-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 50V 2A TP  /  Bipolar (BJT) Transistor NPN 50 V 2 A 150MHz 800 mW Through Hole TP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 50mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 140 @ 100mA, 2V
Power - Max 800 mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Base Product Number 2SD1801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names ONSONS2SD1801S-E,2SD1801S-EOS,2156-2SD1801S-E,2SD1801S-E-ND
Standard Package 500
Win Source Part Number 1037372-2SD1801S-E
Ultra Librarian 3D Model Ultra Librarian 2SD1801S-E CAD Model

Description

The 2SD1801S-E is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is well-suited for a variety of applications, particularly in the realm of power management and signal amplification due to its robust thermal and electrical characteristics.

Key Features:

  • High Current Capability: The 2SD1801S-E is capable of handling high levels of current, making it suitable for power amplification in demanding circuits.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • Fast Switching Speed: With its fast switching response, this transistor is ideal for high-frequency operations.
  • Complementary PNP Type Available: ON Semiconductor provides a complementary PNP type transistor, which allows for the creation of efficient push-pull amplifier configurations.

Applications:

The versatile nature of the 2SD1801S-E transistor makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Product Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 50 V Collector Current (I<sub>C) 3 A Power Dissipation (P<sub>D) 1.5 W Operating Junction Temperature (T<sub>j) -55°C to +150°C

ON Semiconductor's commitment to quality ensures that the 2SD1801S-E transistor meets the stringent requirements of modern electronic devices, providing reliability and performance for both commercial and industrial applications.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess