EN
  • EN
  • DE

2SD1801S-TL

Part No 2SD1801S-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 2A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 2V
Maximum Power Dissipation 800mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 075549-2SD1801S-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1801S-TL CAD Model

Description

ON Semiconductor 2SD1801S-TL Bipolar Transistor

The ON Semiconductor 2SD1801S-TL is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This versatile component is well-suited for switching and amplification purposes, offering a blend of low power consumption and high efficiency. The 2SD1801S-TL is engineered to provide reliable operation, making it an ideal choice for designers looking to enhance the performance of their electronic circuits.

Key Features

  • Transistor Type: The 2SD1801S-TL is an NPN BJT, which means it is controlled by the flow of negative carriers (electrons) and is typically used for high-speed switching applications.
  • High Current Capacity: It has a collector current rating of up to 1A, which enables it to handle significant current without overheating, making it suitable for moderate power applications.
  • Low Saturation Voltage: The device offers a low collector-emitter saturation voltage, reducing power loss and improving efficiency in operation.
  • High-Speed Switching: With its fast switching capabilities, the 2SD1801S-TL is excellent for applications where rapid state changes are crucial.
  • Package: It comes in a compact SOT-23 package, which allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The 2SD1801S-TL transistor is widely used across various applications, including but not limited to:

  • Power management circuits
  • DC/DC converters
  • Motor control drivers
  • Signal processing
  • Audio amplifiers
  • Electronic switches

ON Semiconductor's commitment to quality ensures that the 2SD1801S-TL transistor delivers consistent performance and reliability. Whether you're designing consumer electronics, industrial equipment, or automotive systems, this BJT can help you achieve a more efficient and compact design. With its combination of features, the 2SD1801S-TL is a valuable component for any electronic project requiring a robust and efficient switching or amplification solution.

Availability

The 2SD1801S-TL is available for purchase through ON Semiconductor's authorized distributors. Detailed specifications and additional resources, such as datasheets and application notes, can be found on the ON Semiconductor website to assist designers in integrating this transistor into their designs.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9185 $62.2665
21+ $5.6768 $119.2128
32+ $5.4990 $175.9680
44+ $5.3222 $234.1768
57+ $5.1444 $293.2308
76+ $4.6119 $350.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess