ON Semiconductor 2SD1803T-TL NPN Transistor
The ON Semiconductor 2SD1803T-TL is a high-performance NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This device is a testament to ON Semiconductor's commitment to providing reliable and efficient semiconductor solutions that meet the diverse needs of electronic circuit designs.
Key Features:
- Transistor Type: NPN - This allows for high-speed switching and amplification of electrical signals.
- Current Rating: The 2SD1803T-TL can handle a collector current of up to 1A, making it suitable for moderate power applications.
- Voltage Ratings: It possesses a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V.
- Power Dissipation: With a power dissipation capacity of 900mW, this transistor can manage a fair amount of power without overheating.
- Gain Bandwidth Product (fT): The device features a transition frequency of 120MHz, which is indicative of its ability to handle high-frequency applications.
- DC Current Gain (hFE): The transistor offers a high DC current gain ranging from 120 to 560, providing a strong signal amplification capability.
- Package: Comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications.
- RoHS Compliant: The 2SD1803T-TL meets RoHS standards, ensuring it is free from hazardous substances and suitable for use in environmentally sensitive products.
Applications:
The versatility of the 2SD1803T-TL NPN transistor makes it an excellent choice for a wide range of applications, including:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching regulators
- DC-DC converters
- Motor control circuits
- Power management applications
ON Semiconductor's 2SD1803T-TL offers a balanced combination of performance, efficiency, and reliability. Whether you're designing consumer electronics, industrial systems, or automotive applications, this NPN transistor is engineered to deliver consistent results in a compact form factor.