The 2SD1804 is a robust NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for high-speed switching applications. This transistor is well-suited for use in a variety of electronic circuits, including power supplies, motor controllers, and inverter circuits. Its ability to handle significant voltage and current makes it a versatile component for designers and engineers.
Key Features
- High Current Capacity: The 2SD1804 can handle collector currents up to 3A, making it capable of driving moderate to high-power loads.
- High Collector-Emitter Voltage: With a collector-emitter voltage (Vceo) of 60V, this transistor can be used in circuits with higher operating voltages without the risk of breakdown.
- Low Saturation Voltage: The low Vce(sat) of the 2SD1804 minimizes power loss when the transistor is in the 'on' state, improving efficiency in switching applications.
- Fast Switching Speed: Fast switching times are critical in many applications, and the 2SD1804 offers quick transition performance.
- Complementary PNP Type: The 2SD1804 has a complementary PNP type, 2SB1244, providing flexibility in designing push-pull and other complementary configurations.
Applications
The ON Semiconductor 2SD1804 is ideal for a range of applications. Its high-speed switching capability is perfect for DC-DC converters, while its power handling makes it suitable for power amplifiers in audio applications. It's also commonly used in relay drivers, lamp drivers, and for controlling inductive loads such as motors and solenoids, where reliable performance is essential.
Product Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
60V
Collector Current (Ic)
3A
Collector Power Dissipation (Pc)
25W
DC Current Gain (hFE)
100 to 320
With its excellent performance characteristics and ON Semiconductor's reputation for quality, the 2SD1804 NPN transistor is a reliable choice for professionals and hobbyists alike looking to build efficient and durable electronic systems.