The ON Semiconductor 2SD1805S is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification purposes, offering reliable performance in a compact SOT-89 package.
Key Features
- High Current Gain: The 2SD1805S provides a high current gain (hFE), which ensures efficient current amplification in electronic circuits.
- Low Saturation Voltage: Its low V<sub>CE(sat) minimizes power loss and improves efficiency, making it ideal for low-voltage operations.
- Fast Switching Speeds: Fast switching capabilities enable the 2SD1805S to handle rapid transitions, crucial for high-speed signal processing and switching applications.
- High Collector Current: With the ability to handle a high collector current, this transistor can drive larger loads, making it suitable for power management tasks.
Applications
The 2SD1805S transistor is commonly used in a variety of electronic devices and circuits, including:
- Power supply circuits
- Motor control systems
- Audio amplifiers
- Signal processing units
- Consumer electronics
- Automotive applications
Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
3A
Power Dissipation (P<sub>D)
1W
DC Current Gain (hFE)
100 to 320
Operating Temperature Range
-55°C to +150°C
ON Semiconductor's commitment to quality ensures that the 2SD1805S transistor meets the stringent requirements of electronic manufacturers, providing a reliable and cost-effective solution for a wide array of electronic designs.