The 2SD1935-7-TB from ON Semiconductor is a robust, high-performance bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This NPN transistor is a key component for amplification and switching purposes, providing users with a reliable solution for their circuit designs.
Key Features
- High Current Capacity: Capable of handling collector currents up to 1A, making it suitable for moderate power applications.
- Low Saturation Voltage: The device exhibits low V<sub>CE(sat) which minimizes on-state losses and improves efficiency.
- High-Speed Switching: Designed for quick transitions, the 2SD1935-7-TB is ideal for applications that require fast switching capabilities.
- Complementary PNP Type: This NPN transistor has a complementary PNP type, providing flexibility in designing push-pull amplifier stages.
- RoHS Compliant: The product meets the requirements of the Restriction of Hazardous Substances Directive, making it environmentally friendly.
Applications
The versatility of the 2SD1935-7-TB allows it to be used in a wide range of electronic circuits. It is particularly useful in:
- Power management circuits
- Audio amplifiers
- Signal processing
- DC-DC converters
- Motor control circuits
Product Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage V<sub>CEO
20V
Collector Current I<sub>C
1A
Power Dissipation P<sub>D
900mW
DC Current Gain h<sub>FE
100 to 320
Operating and Storage Junction Temperature Range T<sub>j, T<sub>stg
-55 to +150°C
The 2SD1935-7-TB transistor from ON Semiconductor is a reliable and efficient component suitable for a variety of electronic applications. Its high current capacity, low saturation voltage, and high-speed switching make it a valuable part of any electronic device requiring a robust transistor.