ON Semiconductor 2SD863F-AE NPN Transistor
The ON Semiconductor 2SD863F-AE is a high-performance NPN bipolar junction transistor designed for use in a wide range of electronic applications. This versatile component is known for its reliable operation and robustness, making it an ideal choice for designers and engineers looking to enhance their electronic circuits.
Key Features:
- High Current Capability: The 2SD863F-AE is capable of handling high levels of current, which makes it suitable for power amplification and switching applications.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, ensuring efficient operation and reduced power loss during switching.
- High Power Dissipation: With its ability to dissipate high amounts of power, this transistor is well-suited for applications that require robust performance under challenging conditions.
- Fast Switching Speed: The device features fast switching speeds, which is essential for high-frequency operations and applications where rapid response times are critical.
- Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the 2SD863F-AE is built to high-quality standards, ensuring dependable performance over its lifespan.
Applications:
The 2SD863F-AE can be used in a variety of applications, including but not limited to:
- Power regulators
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Switching power supplies
- Driver stages in hi-fi amplifiers and television circuits
Technical Specifications:
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
20V
Collector-Base Voltage (VCBO)
30V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
3A
Power Dissipation (Pd)
1.25W
Operating Junction Temperature (Tj)
-55°C to +150°C
The ON Semiconductor 2SD863F-AE NPN transistor is a compact, high-performance component that offers a blend of efficiency, speed, and reliability, making it a top choice for a broad array of electronic designs.