EN
  • EN
  • DE

2SJ285-TB

Part No 2SJ285-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158514-2SJ285-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ285-TB CAD Model

Description

The 2SJ285-TB is a high-performance P-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and switching with low on-resistance and a high blocking voltage. It is an ideal choice for a variety of applications including power supplies, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • High Voltage Tolerance: This MOSFET can withstand drain-source voltages up to -60V, making it suitable for high voltage applications.
  • Low On-Resistance: The device offers an extremely low on-resistance of typically 0.11 ohms. This feature ensures minimal power loss and heat generation during operation.
  • High Current Capability: With a continuous drain current of -14A, the 2SJ285-TB can handle significant current loads, making it robust for challenging environments.
  • Fast Switching Speed: Thanks to its fast switching speed, this MOSFET is capable of operating at high frequencies, which is beneficial for efficient power conversion in modern electronic circuits.
  • TO-252 (DPAK) Package: The device comes in a compact TO-252 (DPAK) package, which is suitable for surface-mount technology and helps in saving board space.

Applications

The versatility of the 2SJ285-TB makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Load switching
  • Power management for consumer electronics

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and the 2SJ285-TB is designed to meet various industry standards. It is RoHS compliant, ensuring that it is free from hazardous substances. Additionally, the product is designed for longevity and reliability, which makes it a preferred choice for designers looking for components with a proven track record of performance.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their sales representative for more information on the 2SJ285-TB P-Channel MOSFET.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess