EN
  • EN
  • DE

2SJ383-TL

Part No 2SJ383-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158606-2SJ383-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ383-TL CAD Model

Description

2SJ383-TL - Power MOSFET from ON Semiconductor

The 2SJ383-TL is a high-performance P-Channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of a variety of applications, including switching power supply, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • Device Type: P-Channel MOSFET
  • Voltage Rating: The 2SJ383-TL is rated for a Drain-Source Voltage (Vdss) of -60V, which ensures reliable operation in high voltage scenarios.
  • Current Capability: It has a Continuous Drain Current (Id) of -12A, providing substantial current handling capability for a variety of power applications.
  • Low On-Resistance: Featuring a low on-state resistance (Rds(on)), this MOSFET minimizes power loss and improves efficiency, making it an ideal choice for power-sensitive designs.
  • High-Speed Switching: The device is optimized for high-speed switching, which is crucial for reducing switching losses and improving performance in power conversion systems.
  • Package: The 2SJ383-TL comes in a surface-mount package, specifically a TO-252 (DPAK) form factor, which is suitable for compact designs with limited PCB space.

Applications

The versatility of the 2SJ383-TL allows it to be utilized in various applications, including:

  • Power Management Systems
  • AC/DC and DC/DC Converters
  • Motor Control Circuits
  • Load Switching
  • Power Inverters

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SJ383-TL MOSFET is produced with stringent quality control measures and reliability testing to ensure it meets the highest industry standards. Whether you're designing for consumer electronics, industrial applications, or automotive systems, you can trust ON Semiconductor components for your power management needs.

For detailed specifications, datasheets, and further information on how to integrate the 2SJ383-TL into your designs, please visit the ON Semiconductor website or contact their support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess