EN
  • EN
  • DE

2SJ418-TL-E

Part No 2SJ418-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description 30V, P-CHANNEL LD LINEUP / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 2SJ418
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1010303-2SJ418-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SJ418-TL-E CAD Model

Description

ON Semiconductor 2SJ418-TL-E P-Channel MOSFET

The 2SJ418-TL-E is a high-performance P-Channel MOSFET designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This MOSFET is a testament to ON Semiconductor's commitment to providing power management solutions that combine efficiency with reliability.

Key Features

  • Low On-Resistance: The 2SJ418-TL-E boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in applications where it is deployed.
  • High-Speed Switching: Engineered for applications requiring fast switching, this MOSFET delivers high-speed performance, making it suitable for high-frequency power converters and other demanding environments.
  • Low Drive Voltage: The device operates effectively at low gate drive voltages, ensuring compatibility with a wide range of control circuits and reducing the need for level shifting.
  • Compact Design: Housed in a small and surface-mountable package, the 2SJ418-TL-E is ideal for space-constrained applications, allowing for high-density PCB layouts.

Applications

The 2SJ418-TL-E P-Channel MOSFET is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drive Controllers

Product Specifications

The 2SJ418-TL-E operates with a drain-source voltage (V<sub>DS) of -60V and a continuous drain current (I<sub>D) of -18A, making it robust for handling significant power levels. Its power dissipation (P<sub>D) is rated at 30W, which ensures that the device can sustain moderate thermal conditions without performance degradation.

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the 2SJ418-TL-E is no exception. It is designed to meet high standards of reliability and is subjected to stringent testing to ensure it performs under varied conditions. This MOSFET is RoHS compliant, adhering to environmental standards and minimizing the use of hazardous substances in electronics.

With its combination of efficiency, speed, and compact form factor, the 2SJ418-TL-E from ON Semiconductor is an excellent choice for designers looking to optimize their power management strategies in both commercial and industrial applications.

You May Also Be Interested in

Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,068 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess