EN
  • EN
  • DE

2SJ478

Part No 2SJ478
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 60V 20A 3-Pin(3+Tab) TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158667-2SJ478
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ478
Introduction Date August 22, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ478 CAD Model

Description

ON Semiconductor 2SJ478 Power MOSFET

The 2SJ478 is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This P-Channel MOSFET is designed to meet the rigorous standards of modern electronic applications, providing a combination of low on-resistance and high switching speeds.

The device is tailored for high-efficiency power management tasks and is particularly suited for use in power supplies, DC-DC converters, and a variety of other power conversion and control applications. The 2SJ478 boasts a drain-source voltage (V<sub>DSS) of -60V which ensures it can handle significant voltage levels, making it versatile for numerous applications.

One of the key features of the 2SJ478 is its low gate charge (Q<sub>G), which translates to reduced switching losses. This feature, combined with its low drain-source on-resistance (R<sub>DS(on)), means that the device operates with high efficiency, leading to energy savings and less heat generation. This is crucial for maintaining the longevity and reliability of both the MOSFET and the overall system in which it is used.

The product also comes in a TO-220 package, which is widely used in the industry due to its robustness and excellent thermal performance. This package allows for effective heat dissipation, further enhancing the MOSFET's performance under various operating conditions.

ON Semiconductor ensures that the 2SJ478 is manufactured with the highest standards, providing a product that not only meets but exceeds industry requirements for performance and reliability. The MOSFET is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the 2SJ478 Power MOSFET from ON Semiconductor is an exceptional choice for designers looking for a reliable, high-efficiency component capable of managing power in a wide range of electronic devices. With its robust package, low on-resistance, and fast switching capabilities, it stands out as a top-tier component in its class.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess