EN
  • EN
  • DE

2SJ502

Part No 2SJ502
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 30V 0.5A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158682-2SJ502
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SJ502
Introduction Date August 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ502 CAD Model

Description

ON Semiconductor 2SJ502 P-Channel Power MOSFET

The ON Semiconductor 2SJ502 is a high-performance P-Channel Power MOSFET designed for a variety of applications that require efficient power management and high-speed switching. This device is a part of ON Semiconductor's extensive MOSFET product line, renowned for their reliability and cutting-edge technology.

The 2SJ502 MOSFET is characterized by its low on-state resistance (R<sub>DS(on)), which significantly reduces conduction losses, making it an excellent choice for power-efficient designs. Additionally, its P-Channel configuration allows for simpler drive circuits since the gate can be directly connected to the source voltage in many applications.

Key Features:

  • Low On-State Resistance: The 2SJ502 offers an exceptionally low R<sub>DS(on), which translates to reduced power losses and improved overall efficiency in operation.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can handle high frequencies with ease, making it suitable for modern electronic devices that require rapid switching capabilities.
  • High Voltage Tolerance: With the ability to withstand significant voltage levels, the 2SJ502 is robust against voltage spikes and surges, ensuring a longer operational lifespan.
  • Gate Charge: It has been optimized for a low gate charge, which minimizes the power required to switch the device on and off, further enhancing its efficiency.

These features make the 2SJ502 an ideal component for a wide range of applications, including:

  • Power management systems
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management circuits
  • Switching regulators

ON Semiconductor's commitment to quality ensures that the 2SJ502 MOSFET meets the stringent requirements of the electronics industry. With its combination of high performance, efficiency, and reliability, the 2SJ502 is a valuable component for designers looking to optimize their power management solutions.

Whether you are developing energy-sensitive portable devices or robust industrial machinery, the ON Semiconductor 2SJ502 P-Channel Power MOSFET is a versatile and powerful choice that can help you achieve your design objectives with confidence.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess