EN
  • EN
  • DE

2SJ634

Part No 2SJ634
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158817-2SJ634
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ634 CAD Model

Description

ON Semiconductor 2SJ634 P-Channel MOSFET

The ON Semiconductor 2SJ634 is a high-performance P-Channel MOSFET that offers a compact and efficient solution for various electronic applications. This MOSFET is designed to provide fast switching performance and reliable operation over a wide range of conditions, making it an ideal choice for power management tasks.

Featuring a drain-to-source voltage (V<sub>DS) of -60V and a continuous drain current (I<sub>D) of -5A, the 2SJ634 is capable of handling moderate power levels. Its low on-state resistance (R<sub>DS(on)) minimizes power losses and improves overall efficiency, which is crucial for battery-operated devices and power-sensitive applications.

The device comes in a compact package that is suitable for space-constrained applications. Its small form factor does not compromise its thermal performance, as it is designed to dissipate heat effectively, ensuring long-term reliability. The 2SJ634 also features a gate threshold voltage (V<sub>GS(th)) that allows for low-voltage operation, making it compatible with modern low-voltage control circuits and logic levels.

With its built-in protection features, such as overcurrent protection and thermal shutdown, the 2SJ634 provides a robust solution that can withstand harsh operating conditions. This makes it an excellent choice for industrial applications, where equipment may be subjected to challenging environments.

The ON Semiconductor 2SJ634 is suitable for a wide range of applications, including:

  • Power supply circuits
  • Motor control systems
  • Battery management systems
  • Load switches
  • DC-DC converters
  • Automotive electronics

Overall, the 2SJ634 P-Channel MOSFET from ON Semiconductor is a versatile and reliable component that offers designers a balance of performance, efficiency, and compactness. Its robust design and protection features ensure that it can meet the demands of various electronic designs, from consumer gadgets to industrial machinery.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Panasonic
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess