EN
  • EN
  • DE

2SJ661-1E

Part No 2SJ661-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 38A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 38A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 80nC @ 10V
Max Input Capacitance 4360pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.65W (Ta), 65W (Tc)
Maximum Rds On at Id,Vgs 39 mOhm @ 19A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-262-3
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1004692-2SJ661-1E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SJ661-1E CAD Model

Description

The ON Semiconductor 2SJ661-1E is a high-performance P-Channel MOSFET that offers excellent power efficiency and reliability for a wide range of applications. This MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing a compact, yet powerful solution for switching and amplification needs.

Key Features

  • Low On-Resistance: The 2SJ661-1E features a very low on-resistance, which significantly reduces power losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-speed applications, ensuring minimal delays in response times.
  • Voltage Control: It is capable of controlling high voltage levels with a low input voltage, making it suitable for a variety of power management tasks.
  • Energy Saving: The MOSFET's energy-efficient design contributes to reduced power consumption, making it an environmentally friendly choice for power-sensitive designs.
  • High Reliability: ON Semiconductor's commitment to quality means the 2SJ661-1E is built to last, offering stable performance over its lifetime.

Applications

The versatility of the 2SJ661-1E MOSFET makes it suitable for a broad range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management systems
  • Energy storage systems

Product Specifications

The 2SJ661-1E MOSFET comes with the following specifications:

  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -20A
  • Power Dissipation (P<sub>D): 2W
  • Operating Temperature Range: -55°C to +150°C

With its robust construction and advanced features, the ON Semiconductor 2SJ661-1E P-Channel MOSFET is a top choice for designers looking to enhance the performance and efficiency of their electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess