EN
  • EN
  • DE

2SK1472-TL-E

Part No 2SK1472-TL-E
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037612-2SK1472-TL-E
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1472-TL-E CAD Model

Description

ON Semiconductor 2SK1472-TL-E MOSFET

The ON Semiconductor 2SK1472-TL-E is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching in various electronic applications. This robust semiconductor device is tailored for engineers and designers looking for a reliable component that can handle high-speed switching operations with minimal power loss.

Key Features:

  • Low On-Resistance: The 2SK1472-TL-E features a low on-state resistance (RDS(on)), which enhances its efficiency by reducing conduction losses when the MOSFET is in the on-state.
  • High-Speed Switching: Engineered for rapid switching applications, this MOSFET can operate at high frequencies, making it ideal for power supplies, DC-DC converters, and motor control circuits.
  • High Drain-Source Voltage: With a VDSS rating of up to 900V, the device can handle high voltages, offering a broad safety margin for various electronic designs.
  • Enhanced Durability: The 2SK1472-TL-E is encapsulated in a robust package, ensuring it can withstand harsh environmental conditions and mechanical stress.

Applications:

The ON Semiconductor 2SK1472-TL-E MOSFET is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Inverters for solar energy systems
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Automotive applications requiring high voltage and current handling

Reliability and Performance:

ON Semiconductor is known for its commitment to quality and reliability. The 2SK1472-TL-E MOSFET is no exception, providing excellent performance stability and a long operational lifespan. Its thermal characteristics ensure that it operates within safe temperature ranges, even under high load conditions.

Whether you're designing power management systems or looking to improve the efficiency of existing electronic devices, the 2SK1472-TL-E from ON Semiconductor is a choice that combines performance with reliability.

You May Also Be Interested in

IBM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess