EN
  • EN
  • DE

MXHV9910BATR

Part No MXHV9910BATR
Manufacturer IXYS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IXYS
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832288-MXHV9910BATR
Ultra Librarian 3D Model Ultra Librarian MXHV9910BATR CAD Model

Description

The MXHV9910BATR is a high-efficiency LED driver IC manufactured by IXYS. This device is designed to drive high-brightness LEDs (HBLEDs) in a variety of applications, offering excellent performance and flexibility.

Applications:

  • General Lighting: Used in LED bulbs, tubes, and other general lighting applications to provide efficient and reliable LED driving.
  • Automotive Lighting: Employed in automotive lighting systems, such as headlights, taillights, and interior lighting.
  • Backlighting: Utilized in LCD backlighting for televisions, monitors, and mobile devices.
  • Signage and Display: Applied in LED signage, displays, and advertising panels to drive LEDs with consistent brightness and efficiency.
  • Industrial Lighting: Used in industrial lighting applications, such as high-bay lighting and machine vision systems.

Features:

  • Wide Input Voltage Range: Operates over a broad input voltage range, providing flexibility in various power supply environments.
  • High Efficiency: Achieves high efficiency in converting input power to LED current, minimizing energy waste.
  • PWM Dimming: Supports pulse-width modulation (PWM) dimming for precise control of LED brightness.
  • Overvoltage Protection: Includes overvoltage protection to safeguard the LED driver and connected LEDs from damage.
  • Overcurrent Protection: Provides overcurrent protection to prevent excessive current flow, ensuring reliability.

Benefits:

  • Energy Efficiency: Minimizes power consumption, reducing operating costs and environmental impact.
  • Precise LED Control: Enables accurate control of LED brightness and color.
  • Enhanced Reliability: Protects LEDs and the driver IC from damage, increasing system lifespan.
  • Flexible Design: Adaptable to various LED configurations and input voltage sources.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.

Additional Details:

The MXHV9910BATR integrates advanced features such as thermal shutdown and soft-start to further enhance reliability and performance. It is available in a small surface-mount package for easy assembly. For detailed specifications, including input voltage range, output current capabilities, and thermal characteristics, consult the device datasheet. Proper thermal management and component selection are crucial for optimal performance and longevity.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess