EN
  • EN
  • DE

ST72633M1/LSFTRE

Part No ST72633M1/LSFTRE
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838913-ST72633M1/LSFTRE
Ultra Librarian 3D Model Ultra Librarian ST72633M1/LSFTRE CAD Model

Description

The ST72633M1/LSFTRE is a robust and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This MCU is part of the ST7 family of microcontrollers that are designed for a wide range of applications requiring a perfect balance between performance and cost.

Key Features

  • Core: The ST72633M1/LSFTRE features a high-performance 8-bit CPU core, which operates at a maximum frequency of 8 MHz. This core is optimized for low power consumption and efficient execution of a wide range of instructions.
  • Memory: It comes with 32K bytes of Flash program memory, which is highly reliable and allows read-while-write capabilities. This is complemented by 1K bytes of RAM, ensuring smooth operation and data processing.
  • Peripherals: A rich set of peripherals is integrated, including multiple 16-bit timers, an 8-bit ADC (Analog-to-Digital Converter), UART for serial communication, and I²C and SPI interfaces for multi-master communications.
  • I/O Ports: The MCU provides up to 28 versatile I/O ports that support various configurations, enabling designers to connect a wide range of sensors, actuators, and other external components.
  • Supply Voltage: It is designed to operate within a supply voltage range of 3.0V to 5.5V, making it suitable for various power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to +85°C, which is ideal for industrial applications subjected to harsh conditions.

Applications

The ST72633M1/LSFTRE is well-suited for a variety of applications that require a high degree of reliability and performance. It is commonly used in automotive control systems, home appliances, personal electronics, and industrial automation systems. Its robust features and flexible I/O options make it a go-to choice for designers looking to create sophisticated and durable electronic products.

STMicroelectronics provides comprehensive technical support, including datasheets, reference designs, and development tools, to assist engineers in the rapid integration of the ST72633M1/LSFTRE into their projects, thereby reducing time-to-market and ensuring a successful product deployment.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess