EN
  • EN
  • DE

2SK1839-TL-E

Part No 2SK1839-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 0.1A 30V MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1037648-2SK1839-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SK1839-TL-E CAD Model

Description

ON Semiconductor 2SK1839-TL-E N-Channel MOSFET

The ON Semiconductor 2SK1839-TL-E is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching. This electronic component is a testament to ON Semiconductor's commitment to providing innovative solutions for power regulation in a wide array of applications. The 2SK1839-TL-E is suitable for use in power supplies, converters, motor drives, and other power-intensive applications where high efficiency and reliability are paramount.

Key Features

  • Low On-Resistance: The 2SK1839-TL-E boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuits where it is deployed.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET can handle fast switching operations, making it ideal for high-frequency applications.
  • High Drain-Source Voltage (Vdss): With a high drain-source voltage of 500V, this component can be used in circuits that experience high voltage levels, ensuring reliability and performance under stress.
  • Power Dissipation: The 2SK1839-TL-E is capable of dissipating up to 40W, allowing it to handle significant power levels without compromising the integrity of the device.
  • Low Gate Charge: A low gate charge ensures that the power required to switch the device on and off remains minimal, contributing to the overall efficiency of the system.

Applications

  • Switching power supplies
  • DC/AC converters
  • Motor drives
  • Power management circuits

Package and Quality Assurance

The 2SK1839-TL-E comes in a TO-252 (DPAK) package, known for its compact size and ability to handle moderate levels of power. This package is suitable for surface-mount technology (SMT), providing a space-saving solution for densely packed PCBs. ON Semiconductor ensures that each unit meets rigorous quality standards, providing reliability and performance that engineers and designers can trust for their critical projects.

For those looking to incorporate a robust N-Channel MOSFET into their designs, the ON Semiconductor 2SK1839-TL-E offers a blend of efficiency, speed, and power handling capability that is hard to match. Its versatility and high-quality construction make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess